IQD Frequency Products, Ltd. Crystals LFXTAL055293

Description
14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL055293DKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL055293CT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL055293TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

14.7456MHz ±50ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site
Crystal, 14.7456Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products - 47AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
47AC5147
Crystal, 14.7456Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products 47AC5147
CRYSTAL, 14.7456MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL055293DKR-ND LFXTAL055293 47AC5147
Product Name Crystals Crystals Crystal, 14.7456Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details