IQD Frequency Products, Ltd. Crystals LFXTAL053866

Description
48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL053866DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL053866CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL053866TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 48Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products - 47AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
47AC5142
Crystal, 48Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products 47AC5142
CRYSTAL, 48MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:48MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 48MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:48MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 48.0000MHZ 18PF SMD

CRYSTAL 48.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL053866DKR-ND 47AC5142 LFXTAL053866
Product Name Crystals Crystal, 48Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details