IQD Frequency Products, Ltd. Crystal, 8Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products LFXTAL053699

Description
CRYSTAL, 8MHZ, 8PF, 7MM X 5MM; Frequency Nom:8MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, 8PF, 7MM X 5MM; Frequency Nom:8MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products - 96Y5869 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products
96Y5869
Crystal, 8Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products 96Y5869
CRYSTAL, 8MHZ, 8PF, 7MM X 5MM; Frequency Nom:8MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, 8MHZ, 8PF, 7MM X 5MM; Frequency Nom:8MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96Y5869
Product Name Crystal, 8Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 1735879 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details