IQD Frequency Products, Ltd. Crystal, 40Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products LFXTAL053110

Description
CRYSTAL, 40MHZ, 18PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 40MHZ, 18PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 40Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products - 97Y1981 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
97Y1981
Crystal, 40Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products 97Y1981
CRYSTAL, 40MHZ, 18PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 40MHZ, 18PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97Y1981
Product Name Crystal, 40Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details