IQD Frequency Products, Ltd. Crystals LFXTAL053099

Description
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL053099CT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL053099TR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL053099DKR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2120590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120590
Crystal Units 2120590
IQD LFXTAL053099 Crystal Unit

IQD LFXTAL053099 Crystal Unit

Supplier's Site
Crystal Units - 2120591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120591
Crystal Units 2120591
IQD LFXTAL053099 Crystal Unit

IQD LFXTAL053099 Crystal Unit

Supplier's Site
Crystal, 27.12Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0946 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products
94X0946
Crystal, 27.12Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products 94X0946
CRYSTAL, 27.12MHZ, 10PF, SMD; Frequency Nom:27.12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 10PF, SMD; Frequency Nom:27.12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL053099CT-ND 2120590 94X0946 LFXTAL053099 LFXTAL053099
Product Name Crystals Crystal Units Crystal, 27.12Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Smt Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystal Units - 6720309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details