IQD Frequency Products, Ltd. Crystal, 25Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products LFXTAL051906

Description
CRYSTAL, 25MHZ, 18PF, HC49; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 18PF, HC49; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0945 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0945
Crystal, 25Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0945
CRYSTAL, 25MHZ, 18PF, HC49; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, HC49; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94X0945
Product Name Crystal, 25Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details