IQD Frequency Products, Ltd. Crystals LFXTAL051413

Description
4.0MHZ HC49/4HSMX INDUSTRY STAND
Request a Quote Datasheet
Description
4.0MHZ HC49/4HSMX INDUSTRY STAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL051413TR-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ HC49/4HSMX INDUSTRY STAND

4.0MHZ HC49/4HSMX INDUSTRY STAND

Buy Now Datasheet
Crystals - 1923-LFXTAL051413CT-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ HC49/4HSMX INDUSTRY STAND

4.0MHZ HC49/4HSMX INDUSTRY STAND

Buy Now Datasheet
Crystals - 1923-LFXTAL051413DKR-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ HC49/4HSMX INDUSTRY STAND

4.0MHZ HC49/4HSMX INDUSTRY STAND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL051413TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystals - X423-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
32.768KHz Tuning Fork Crystal - SMLF-3215 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 1.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details