IQD Frequency Products, Ltd. Crystals LFXTAL035503

Description
16.384MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL035503TR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16.384MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.3840MHZ 16PF SMD

CRYSTAL 16.3840MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1923-LFXTAL035503TR-ND LFXTAL035503
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-130-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers