IQD Frequency Products, Ltd. Crystals LFXTAL035268

Description
25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL035268TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL035268DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL035268CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, Cfpx-180, 25M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products - 40P0419 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Cfpx-180, 25M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products
40P0419
Crystal, Cfpx-180, 25M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products 40P0419
CRYSTAL, CFPX-180, 25M, SMD 3.2X2.5; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, CFPX-180, 25M, SMD 3.2X2.5; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 16PF SMD

CRYSTAL 25.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL035268TR-ND 40P0419 LFXTAL035268
Product Name Crystals Crystal, Cfpx-180, 25M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details