IQD Frequency Products, Ltd. Crystals LFXTAL035266

Description
24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL035266TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL035266DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL035266CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 16PF SMD

CRYSTAL 24.0000MHZ 16PF SMD

Supplier's Site
Crystal, Cfpx-180, 24M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products - 40P0417 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Cfpx-180, 24M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products
40P0417
Crystal, Cfpx-180, 24M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products 40P0417
CRYSTAL, CFPX-180, 24M, SMD 3.2X2.5; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, CFPX-180, 24M, SMD 3.2X2.5; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL035266TR-ND LFXTAL035266 40P0417
Product Name Crystals Crystals Crystal, Cfpx-180, 24M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - CDX-1293 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Units - 8136065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Units - 6719359 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details