IQD Frequency Products, Ltd. Crystals LFXTAL035264

Description
16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL035264CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL035264DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL035264TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 16PF SMD

CRYSTAL 16.0000MHZ 16PF SMD

Supplier's Site
Crystal, Cfpx-180, 16M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products - 40P0415 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Cfpx-180, 16M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products
40P0415
Crystal, Cfpx-180, 16M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products 40P0415
CRYSTAL, CFPX-180, 16M, SMD 3.2X2.5; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, CFPX-180, 16M, SMD 3.2X2.5; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL035264CT-ND LFXTAL035264 40P0415
Product Name Crystals Crystals Crystal, Cfpx-180, 16M, Smd 3.2X2.5; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-135.6-10-33QZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details