IQD Frequency Products, Ltd. Crystals LFXTAL033580

Description
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL033580CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL033580TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL033580DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 12Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5125 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5125
Crystal, 12Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5125
CRYSTAL, 12MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL033580CT-ND 47AC5125 LFXTAL033580
Product Name Crystals Crystal, 12Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC49/4HSMX Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X227-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details