IQD Frequency Products, Ltd. Crystals LFXTAL033158

Description
3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL033158TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL033158CT-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL033158DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site
Crystal, 3.686Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.686Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5122
Crystal, 3.686Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5122
CRYSTAL, 3.686MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 3.686MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL033158TR-ND LFXTAL033158 47AC5122
Product Name Crystals Crystals Crystal, 3.686Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC49/4HSMX Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details