IQD Frequency Products, Ltd. Crystal Units LFXTAL032817

Description
IQD LFXTAL032817 Crystal
Request a Quote Datasheet
Description
IQD LFXTAL032817 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6715509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6715509
Crystal Units 6715509
IQD LFXTAL032817 Crystal

IQD LFXTAL032817 Crystal

Supplier's Site
Crystal Units - 1732848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1732848
Crystal Units 1732848
IQD LFXTAL032817 Crystal

IQD LFXTAL032817 Crystal

Supplier's Site
Crystals - 1923-LFXTAL032817TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL032817DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL032817CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site
Crystal Oscillator, Smd, 24.0Mhz; Frequency Nom Iqd Frequency Products - 23M6652 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 24.0Mhz; Frequency Nom Iqd Frequency Products
23M6652
Crystal Oscillator, Smd, 24.0Mhz; Frequency Nom Iqd Frequency Products 23M6652
CRYSTAL OSCILLATOR, SMD, 24.0MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 24.0MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number 6715509 1923-LFXTAL032817TR-ND LFXTAL032817 23M6652
Product Name Crystal Units Crystals Crystals Crystal Oscillator, Smd, 24.0Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Smd Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2033-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-3360R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details