IQD Frequency Products, Ltd. Crystals LFXTAL032542

Description
3.579545MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US
Request a Quote Datasheet
Description
3.579545MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL032542TR-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystal, 3.579545Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0940 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.579545Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0940
Crystal, 3.579545Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0940
CRYSTAL, 3.579545MHZ, 18PF, HC49; Frequency Nom:3.579545MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 3.579545MHZ, 18PF, HC49; Frequency Nom:3.579545MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL032542TR-ND 94X0940 LFXTAL032542 LFXTAL032542
Product Name Crystals Crystal, 3.579545Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products Crystals Crystals
Package / Form Factor Surface Mount; HC49/4HSMX Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-8-30-JGM-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 8 pF
View Details
Crystal Units - 8149465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details