IQD Frequency Products, Ltd. Crystals LFXTAL030798

Description
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL030798TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL030798CT-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL030798DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL030798TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC49/4HSMX
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details