16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
CRYSTAL, 16MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 1923-LFXTAL029370TR-ND | 47AC5120 | LFXTAL029370 |
| Product Name | Crystals | Crystal, 16Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products | Crystals |
| Package / Form Factor | Surface Mount; HC49/4HSMX | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | |
| Load Capacitance | 18 pF | 18 pF | 18 pF |