IQD Frequency Products, Ltd. Crystals LFXTAL026911

Description
18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026911TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026911CT-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026911DKR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

18.432MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 18.4320MHZ 16PF SMD

CRYSTAL 18.4320MHZ 16PF SMD

Supplier's Site
Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0937 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0937
Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0937
CRYSTAL, 18.432MHZ, 16PF, HC49; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 16PF, HC49; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 04AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
04AC8442
Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 04AC8442
CRYSTAL, 18.432MHZ, 16PF, HC49; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 16PF, HC49; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL026911TR-ND LFXTAL026911 94X0937
Product Name Crystals Crystals Crystal, 18.432Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC517TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 1734569 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details