IQD Frequency Products, Ltd. Crystals LFXTAL026902

Description
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026902TR-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026902CT-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026902DKR-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL026902TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293271 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 50-ECS-120.003-18-5PXEN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details