IQD Frequency Products, Ltd. Crystals LFXTAL026900

Description
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026900CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026900DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026900TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 1484335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484335P
Crystal Units 1484335P
IQD LFXTAL026900 Crystal Unit

IQD LFXTAL026900 Crystal Unit

Supplier's Site
Crystal Units - 1484335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484335
Crystal Units 1484335
IQD LFXTAL026900 Crystal Unit

IQD LFXTAL026900 Crystal Unit

Supplier's Site
Crystal Units - 1463987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463987
Crystal Units 1463987
IQD LFXTAL026900 Crystal Unit

IQD LFXTAL026900 Crystal Unit

Supplier's Site
Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0935 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0935
Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0935
CRYSTAL, 6MHZ, 16PF, HC49; Frequency Nom:6MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 6MHZ, 16PF, HC49; Frequency Nom:6MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 04AC8441 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
04AC8441
Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 04AC8441
CRYSTAL, 6MHZ, 16PF, HC49; Frequency Nom:6MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 6MHZ, 16PF, HC49; Frequency Nom:6MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 6.0000MHZ 16PF SMD

CRYSTAL 6.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL026900CT-ND 1484335P 1484335 94X0935 LFXTAL026900
Product Name Crystals Crystal Units Crystal Units Crystal, 6Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Smd Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-8-30-JGM-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 8 pF
View Details
Crystal Units - 6720312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 25 MHz
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC7V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1000 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details