IQD Frequency Products, Ltd. Crystals LFXTAL026548

Description
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026548TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5118 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5118
Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5118
CRYSTAL, 24MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5119 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5119
Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5119
CRYSTAL, 24MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL026548TR-ND 47AC5118 LFXTAL026548
Product Name Crystals Crystal, 24Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-24.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details