IQD Frequency Products, Ltd. Crystals LFXTAL026392

Description
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026392DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026392CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026392TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products - 04AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products
04AC8440
Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products 04AC8440
CRYSTAL, 12SMX (B), 16.0MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 12SMX (B), 16.0MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products - 23M6635 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products
23M6635
Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products 23M6635
CRYSTAL, 12SMX (B), 16.0MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 12SMX (B), 16.0MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL026392DKR-ND 04AC8440
Product Name Crystals Crystal, 12Smx (B), 16.0Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
Surface Mount Crystals - ECS-135.60-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details