IQD Frequency Products, Ltd. Crystals LFXTAL026388

Description
14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026388CT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026388DKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026388TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 14.7456Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0934 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products
94X0934
Crystal, 14.7456Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products 94X0934
CRYSTAL, 14.7456MHZ, 16PF, SMD; Frequency Nom:14.7456MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 16PF, SMD; Frequency Nom:14.7456MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 16PF SMD

CRYSTAL 14.7456MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL026388CT-ND 94X0934 LFXTAL026388
Product Name Crystals Crystal, 14.7456Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 1735775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details