IQD Frequency Products, Ltd. Crystals LFXTAL026384

Description
12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026384DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026384TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026384CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 1463982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463982
Crystal Units 1463982
IQD LFXTAL026384 Crystal Unit

IQD LFXTAL026384 Crystal Unit

Supplier's Site
Crystal Units - 1485374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485374
Crystal Units 1485374
IQD LFXTAL026384 Crystal Unit

IQD LFXTAL026384 Crystal Unit

Supplier's Site
Crystal Units - 1485374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485374P
Crystal Units 1485374P
IQD LFXTAL026384 Crystal Unit

IQD LFXTAL026384 Crystal Unit

Supplier's Site
Crystal, 12Smx (B), 12.0Mhz; Frequency Nom Iqd Frequency Products - 23M6633 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Smx (B), 12.0Mhz; Frequency Nom Iqd Frequency Products
23M6633
Crystal, 12Smx (B), 12.0Mhz; Frequency Nom Iqd Frequency Products 23M6633
CRYSTAL, 12SMX (B), 12.0MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 12SMX (B), 12.0MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Smx (B), 12.0Mhz,; Frequency Nom Iqd Frequency Products - 67X3129 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Smx (B), 12.0Mhz,; Frequency Nom Iqd Frequency Products
67X3129
Crystal, 12Smx (B), 12.0Mhz,; Frequency Nom Iqd Frequency Products 67X3129
CRYSTAL, 12SMX (B), 12.0MHZ,; Frequency Nom:12MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 12SMX (B), 12.0MHZ,; Frequency Nom:12MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL026384DKR-ND 1463982 1485374P 23M6633 LFXTAL026384
Product Name Crystals Crystal Units Crystal Units Crystal, 12Smx (B), 12.0Mhz; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Smd Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
Crystal Units - 216313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details