IQD Frequency Products, Ltd. Crystals LFXTAL026382

Description
11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026382TR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026382CT-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL026382DKR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

11.0592MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 11.0592MHZ 16PF SMD

CRYSTAL 11.0592MHZ 16PF SMD

Supplier's Site
Crystal, 11.0592Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0933 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products
94X0933
Crystal, 11.0592Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products 94X0933
CRYSTAL, 11.0592MHZ, 16PF, SMD; Frequency Nom:11.0592MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 16PF, SMD; Frequency Nom:11.0592MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL026382TR-ND LFXTAL026382 94X0933
Product Name Crystals Crystals Crystal, 11.0592Mhz, 16Pf, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-50.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 50 MHz
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-120-32-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details