IQD Frequency Products, Ltd. Crystals LFXTAL025159

Description
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL025159TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals - 1923-LFXTAL025159DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals - 1923-LFXTAL025159CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products - 04AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products
04AC8438
Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products 04AC8438
CRYSTAL, QUARTZ, SMD, 32.768KHZ; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series; Operating RoHS Compliant: Yes

CRYSTAL, QUARTZ, SMD, 32.768KHZ; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products - 92K5761 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products
92K5761
Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products 92K5761
CRYSTAL, QUARTZ, SMD, 32.768KHZ; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series; Operating RoHS Compliant: Yes

CRYSTAL, QUARTZ, SMD, 32.768KHZ; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL025159TR-ND 04AC8438 LFXTAL025159
Product Name Crystals Crystal, Quartz, Smd, 32.768Khz; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; Cylindrical Can, Radial Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49u
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - XC736CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers