IQD Frequency Products, Ltd. Crystals LFXTAL024940

Description
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US
Request a Quote
Description
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 4MHz SMD crystal with a load capacitance of 18pF and dimensions of 11.4mm x 4.9mm. It features a frequency tolerance of ±30ppm at 25°C and a frequency stability of ±50ppm over a temperature range of -20°C to 70°C. The crystal is hermetically sealed with glass-to-metal seals on the leads, ensuring durability and reliability in various applications. It has a maximum drive level of 500µW and a shunt capacitance of 7pF. The operating temperature range extends from -55°C to 125°C, making it suitable for a wide range of environments. The product is compliant with RoHS regulations and is packaged in a reel format, with a pack size of 1,000 units.

Datasheet Summary
Powered by GS/AI

The product is a 4MHz SMD crystal with a load capacitance of 18pF and dimensions of 11.4mm x 4.9mm. It features a frequency tolerance of ±30ppm at 25°C and a frequency stability of ±50ppm over a temperature range of -20°C to 70°C. The crystal is hermetically sealed with glass-to-metal seals on the leads, ensuring durability and reliability in various applications. It has a maximum drive level of 500µW and a shunt capacitance of 7pF. The operating temperature range extends from -55°C to 125°C, making it suitable for a wide range of environments. The product is compliant with RoHS regulations and is packaged in a reel format, with a pack size of 1,000 units.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL024940DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL024940CT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL024940TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 18PF SMD

CRYSTAL 4.0000MHZ 18PF SMD

Supplier's Site
Crystal, 4Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5117 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5117
Crystal, 4Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5117
CRYSTAL, 4MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL024940DKR-ND LFXTAL024940 47AC5117
Product Name Crystals Crystals Crystal, 4Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC49/4HSMX Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7675232 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details