IQD Frequency Products, Ltd. Crystals LFXTAL020423

Description
8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL020423TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL020423DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL020423CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal, 8Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5114 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5114
Crystal, 8Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5114
CRYSTAL, 8MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystals, 8Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0928 - Newark, An Avnet Company
Chicago, IL, United States
Crystals, 8Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0928
Crystals, 8Mhz, 18Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0928
CRYSTALS, 8MHZ, 18PF, HC49; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTALS, 8MHZ, 18PF, HC49; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL020423TR-ND LFXTAL020423 47AC5114
Product Name Crystals Crystals Crystal, 8Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-100-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8149507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details