IQD Frequency Products, Ltd. Crystals LFXTAL019833

Description
4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL019833TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL019833TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC49/4HSMX
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-120-10-36Q-DS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details