IQD Frequency Products, Ltd. Crystals LFXTAL018153

Description
4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL018153DKR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL018153CT-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL018153TR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.9152MHZ 16PF SMD

CRYSTAL 4.9152MHZ 16PF SMD

Supplier's Site
Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products - 04AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products
04AC8437
Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products 04AC8437
CRYSTAL, SMD, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, SMD, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products - 97K2918 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products
97K2918
Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products 97K2918
CRYSTAL, SMD, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, SMD, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL018153DKR-ND LFXTAL018153 04AC8437
Product Name Crystals Crystals Crystal, Smd, 4.9152Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details