IQD Frequency Products, Ltd. Crystals LFXTAL015023

Description
18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL015023CT-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL015023TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL015023DKR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

18.432MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL015023CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC49/4HSMX
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details