IQD Frequency Products, Ltd. Crystals LFXTAL014219B

Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1730-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal Units - 2120573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120573
Crystal Units 2120573
IQD LFXTAL014219B Crystal Unit

IQD LFXTAL014219B Crystal Unit

Supplier's Site
Crystal Units - 2120574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120574
Crystal Units 2120574
IQD LFXTAL014219B Crystal Unit

IQD LFXTAL014219B Crystal Unit

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 1923-1730-ND 2120573
Product Name Crystals Crystal Units
Package / Form Factor Through Hole; Cylindrical Can, Radial Bulk
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm; Frequency Nom Micro Crystal - 94M6637 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-110.5-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 168-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details