IQD Frequency Products, Ltd. Crystal Units LFXTAL011301

Description
IQD LFXTAL011301 Crystal Unit
Request a Quote
Description
IQD LFXTAL011301 Crystal Unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 8MHz, 30pF, HC49 from IQD Frequency Products is an industry-standard surface-mount device (SMD) crystal. It features a frequency tolerance of ±30.00 ppm at 25°C and a frequency stability of ±50.00 ppm over a temperature range of -10°C to 60°C. The load capacitance is specified at 30 pF, with a maximum shunt capacitance of 7 pF. The crystal can handle a maximum drive level of 500 µW and has an equivalent series resistance (ESR) of 40.00 ,Ѷ max. This crystal is hermetically sealed in an inert atmosphere, ensuring durability and reliability. It is designed to withstand environmental stresses, with shock resistance of 981 m/s² and vibration tolerance across multiple planes. The storage temperature range is from -55°C to 125°C, making it suitable for various applications. The product is RoHS compliant and is packaged in a reel format, with a pack size of 1,000 units.

Datasheet Summary
Powered by GS/AI

The Crystal, 8MHz, 30pF, HC49 from IQD Frequency Products is an industry-standard surface-mount device (SMD) crystal. It features a frequency tolerance of ±30.00 ppm at 25°C and a frequency stability of ±50.00 ppm over a temperature range of -10°C to 60°C. The load capacitance is specified at 30 pF, with a maximum shunt capacitance of 7 pF. The crystal can handle a maximum drive level of 500 µW and has an equivalent series resistance (ESR) of 40.00 ,Ѷ max. This crystal is hermetically sealed in an inert atmosphere, ensuring durability and reliability. It is designed to withstand environmental stresses, with shock resistance of 981 m/s² and vibration tolerance across multiple planes. The storage temperature range is from -55°C to 125°C, making it suitable for various applications. The product is RoHS compliant and is packaged in a reel format, with a pack size of 1,000 units.

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1485656P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485656P
Crystal Units 1485656P
IQD LFXTAL011301 Crystal Unit

IQD LFXTAL011301 Crystal Unit

Supplier's Site
Crystal Units - 1485656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485656
Crystal Units 1485656
IQD LFXTAL011301 Crystal Unit

IQD LFXTAL011301 Crystal Unit

Supplier's Site
Crystal Units - 1463961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463961
Crystal Units 1463961
IQD LFXTAL011301 Crystal Unit

IQD LFXTAL011301 Crystal Unit

Supplier's Site
Crystals - 1923-LFXTAL011301DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL011301CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL011301TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.0000MHZ 30PF SMD

CRYSTAL 8.0000MHZ 30PF SMD

Supplier's Site
Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0918 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0918
Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0918
CRYSTAL, 8MHZ, 30PF, HC49; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 30PF, HC49; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 04AC8433 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
04AC8433
Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 04AC8433
CRYSTAL, 8MHZ, 30PF, HC49; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 30PF, HC49; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1485656P 1485656 1923-LFXTAL011301DKR-ND LFXTAL011301 94X0918
Product Name Crystal Units Crystal Units Crystals Crystals Crystal, 8Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount Smd Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 8 MHz 8 MHz 8 MHz
Load Capacitance 30 pF 30 pF 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 1735728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
5 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details