IQD Frequency Products, Ltd. Crystals LFXTAL011300

Description
4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL011300DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL011300CT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL011300TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 30pF 130 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 30PF SMD

CRYSTAL 4.0000MHZ 30PF SMD

Supplier's Site
Crystal, 4Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0917 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0917
Crystal, 4Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0917
CRYSTAL, 4MHZ, 30PF, HC49; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 4MHZ, 30PF, HC49; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL011300DKR-ND LFXTAL011300 94X0917
Product Name Crystals Crystals Crystal, 4Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 30 pF 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details