IQD Frequency Products, Ltd. Crystals LFXTAL010043

Description
12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL010043TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL010043DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL010043CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 04AC8431 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
04AC8431
Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 04AC8431
CRYSTAL, 12MHZ, 30PF, HC49; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 12MHZ, 30PF, HC49; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0913 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0913
Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0913
CRYSTAL, 12MHZ, 30PF, HC49; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 12MHZ, 30PF, HC49; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 30PF SMD

CRYSTAL 12.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL010043TR-ND 04AC8431 LFXTAL010043
Product Name Crystals Crystal, 12Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 30 pF 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details