IQD Frequency Products, Ltd. Crystals LFXTAL009650

Description
16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL009650TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL009650CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL009650DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 16pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 16Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5438 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 16Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5438
Crystal, 16Mhz, 16Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5438
CRYSTAL, 16MHZ, 16PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 16MHZ, 16PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL009650TR-ND 92AH5438
Product Name Crystals Crystal, 16Mhz, 16Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Through Hole Crystals - ECS-129.6-18-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.96 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details