IQD Frequency Products, Ltd. Crystals LFXTAL003334

Description
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003334CT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003334TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003334DKR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 1484374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484374P
Crystal Units 1484374P
IQD LFXTAL003334 Crystal Unit

IQD LFXTAL003334 Crystal Unit

Supplier's Site
Crystal Units - 1463955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463955
Crystal Units 1463955
IQD LFXTAL003334 Crystal Unit

IQD LFXTAL003334 Crystal Unit

Supplier's Site
Crystal Units - 1484374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484374
Crystal Units 1484374
IQD LFXTAL003334 Crystal Unit

IQD LFXTAL003334 Crystal Unit

Supplier's Site
CRYSTAL 7.3728MHZ 16PF SMD

CRYSTAL 7.3728MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL003334CT-ND 1484374P 1463955 LFXTAL003334
Product Name Crystals Crystal Units Crystal Units Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Smd Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 8149507P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details