IQD Frequency Products, Ltd. Crystal, 24Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products LFXTAL003325

Description
CRYSTAL, 24MHZ, 30PF, HC49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 30PF, HC49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0908 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0908
Crystal, 24Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0908
CRYSTAL, 24MHZ, 30PF, HC49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 30PF, HC49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94X0908
Product Name Crystal, 24Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6720448P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details