IQD Frequency Products, Ltd. Crystals LFXTAL003237

Description
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003237DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003237TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003237CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 16Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 92K5757 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
92K5757
Crystal, 16Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 92K5757
CRYSTAL, 16MHZ, 16PF, HC-49US; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 16MHZ, 16PF, HC-49US; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Smd, 16Mhz; Frequency Nom Iqd Frequency Products - 04AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 16Mhz; Frequency Nom Iqd Frequency Products
04AC8427
Crystal, Smd, 16Mhz; Frequency Nom Iqd Frequency Products 04AC8427
CRYSTAL, SMD, 16MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

CRYSTAL, SMD, 16MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 16PF SMD

CRYSTAL 16.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL003237DKR-ND 92K5757 04AC8427 LFXTAL003237
Product Name Crystals Crystal, 16Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products Crystal, Smd, 16Mhz; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal CA4 - CA4-10.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers