Manufacturer: IQD Frequency Products Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187741-LFXTAL003232
Frequency: 16 MHz
Frequency Stability: 100 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 16 pF
Number of Pins: 4
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187741-LFXTAL003232 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFXTAL003232 |