IQD Frequency Products, Ltd. Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products LFXTAL003224

Description
CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0905 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0905
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0905
CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94X0905
Product Name Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details