IQD Frequency Products, Ltd. Crystal Units LFXTAL003218BULK

Description
IQD LFXTAL003218BULK Crystal
Request a Quote
Description
IQD LFXTAL003218BULK Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 4789476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
4789476
Crystal Units 4789476
IQD LFXTAL003218BULK Crystal

IQD LFXTAL003218BULK Crystal

Supplier's Site
Crystal Units - 4789476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
4789476P
Crystal Units 4789476P
IQD LFXTAL003218BULK Crystal

IQD LFXTAL003218BULK Crystal

Supplier's Site
CRYSTAL 14.7456MHZ 30PF TH

CRYSTAL 14.7456MHZ 30PF TH

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 4789476 4789476P LFXTAL003218BULK
Product Name Crystal Units Crystal Units Crystals
Package / Form Factor Hc-49 HC-49 Through Hole
Features / Standards RoHS RoHS
Frequency Stability 30 ppm
Frequency 14.75 MHz 14.75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC872TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details