IQD Frequency Products, Ltd. Crystal, 14.745600Mhz; Frequency Nom Iqd Frequency Products LFXTAL003218

Description
CRYSTAL, 14.745600MHZ; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.745600MHZ; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.745600Mhz; Frequency Nom Iqd Frequency Products - 78K5685 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.745600Mhz; Frequency Nom Iqd Frequency Products
78K5685
Crystal, 14.745600Mhz; Frequency Nom Iqd Frequency Products 78K5685
CRYSTAL, 14.745600MHZ; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 14.745600MHZ; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 78K5685
Product Name Crystal, 14.745600Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details