IQD Frequency Products, Ltd. Crystal Units LFXTAL003206Bulk

Description
IQD LFXTAL003206Bulk Crystal Unit
Request a Quote
Description
IQD LFXTAL003206Bulk Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2120567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120567
Crystal Units 2120567
IQD LFXTAL003206Bulk Crystal Unit

IQD LFXTAL003206Bulk Crystal Unit

Supplier's Site
Crystal Units - 2120568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120568
Crystal Units 2120568
IQD LFXTAL003206Bulk Crystal Unit

IQD LFXTAL003206Bulk Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2120567
Product Name Crystal Units
Package / Form Factor Standard 2 Leg HC49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Units - 1734747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details