IQD Frequency Products, Ltd. Crystal Units LFXTAL003181

Description
IQD LFXTAL003181 Crystal Unit
Request a Quote Datasheet
Description
IQD LFXTAL003181 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1484381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484381
Crystal Units 1484381
IQD LFXTAL003181 Crystal Unit

IQD LFXTAL003181 Crystal Unit

Supplier's Site
Crystal Units - 1463914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463914
Crystal Units 1463914
IQD LFXTAL003181 Crystal Unit

IQD LFXTAL003181 Crystal Unit

Supplier's Site
Crystal Units - 1484381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484381P
Crystal Units 1484381P
IQD LFXTAL003181 Crystal Unit

IQD LFXTAL003181 Crystal Unit

Supplier's Site
Crystals - 1923-LFXTAL003181CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

20MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003181TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

20MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003181DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

20MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 20.0000MHZ 16PF SMD

CRYSTAL 20.0000MHZ 16PF SMD

Supplier's Site
Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 97K2930 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
97K2930
Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 97K2930
CRYSTAL, 20MHZ, 16PF, HC-49US; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 16PF, HC-49US; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1484381 1484381P 1923-LFXTAL003181CT-ND LFXTAL003181 97K2930
Product Name Crystal Units Crystal Units Crystals Crystals Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Package / Form Factor Smd Surface Mount Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Frequency 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8466 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details