IQD Frequency Products, Ltd. Crystals LFXTAL003166

Description
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003166TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003166DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003166CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 1485348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485348
Crystal Units 1485348
IQD LFXTAL003166 Crystal Unit

IQD LFXTAL003166 Crystal Unit

Supplier's Site
Crystal Units - 1463925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463925
Crystal Units 1463925
IQD LFXTAL003166 Crystal Unit

IQD LFXTAL003166 Crystal Unit

Supplier's Site
Crystal Units - 1485348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485348P
Crystal Units 1485348P
IQD LFXTAL003166 Crystal Unit

IQD LFXTAL003166 Crystal Unit

Supplier's Site
CRYSTAL 10.0000MHZ 16PF SMD

CRYSTAL 10.0000MHZ 16PF SMD

Supplier's Site
Crystal, 10Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 97K2929 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
97K2929
Crystal, 10Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 97K2929
CRYSTAL, 10MHZ, 16PF, HC-49US; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 10MHZ, 16PF, HC-49US; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL003166TR-ND 1485348 1485348P LFXTAL003166 97K2929
Product Name Crystals Crystal Units Crystal Units Crystals Crystal, 10Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Smd Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-130-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13 MHz
View Details
2 suppliers
Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 1.84 MHz
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details