IQD Frequency Products, Ltd. Crystals LFXTAL003164BULK

Description
CRYSTAL 10.0000MHZ 30PF TH
Datasheet
Description
CRYSTAL 10.0000MHZ 30PF TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 10.0000MHZ 30PF TH

CRYSTAL 10.0000MHZ 30PF TH

Supplier's Site
CRYSTAL 10.0000MHZ 30PF TH

CRYSTAL 10.0000MHZ 30PF TH

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number LFXTAL003164BULK LFXTAL003164BULK
Product Name Crystals Crystals
Package / Form Factor Through Hole Through Hole
Frequency 10 MHz 10 MHz
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Through Hole Crystals - ECS-100-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8149563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details