IQD Frequency Products, Ltd. Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products LFXTAL003156

Description
CRYSTAL, 8MHZ, 16PF, HC-49US; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, 16PF, HC-49US; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 97K2926 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
97K2926
Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 97K2926
CRYSTAL, 8MHZ, 16PF, HC-49US; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 8MHZ, 16PF, HC-49US; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2926
Product Name Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC872TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillators - 7675314P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details