IQD Frequency Products, Ltd. Crystals LFXTAL003151

Description
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003151CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003151DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003151TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 1463910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463910
Crystal Units 1463910
IQD LFXTAL003151 Crystal Unit

IQD LFXTAL003151 Crystal Unit

Supplier's Site
Crystal Units - 1484331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484331
Crystal Units 1484331
IQD LFXTAL003151 Crystal Unit

IQD LFXTAL003151 Crystal Unit

Supplier's Site
Crystal Units - 1484331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484331P
Crystal Units 1484331P
IQD LFXTAL003151 Crystal Unit

IQD LFXTAL003151 Crystal Unit

Supplier's Site
Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 78K6923 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
78K6923
Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 78K6923
CRYSTAL, 8MHZ, 16PF, HC-49US; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 8MHZ, 16PF, HC-49US; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 16Pf, 11.4 X 4.9Mm; Frequency Nom Iqd Frequency Products - 04AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 16Pf, 11.4 X 4.9Mm; Frequency Nom Iqd Frequency Products
04AC8423
Crystal, 8Mhz, 16Pf, 11.4 X 4.9Mm; Frequency Nom Iqd Frequency Products 04AC8423
CRYSTAL, 8MHZ, 16PF, 11.4 X 4.9MM; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:HC49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 16PF, 11.4 X 4.9MM; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:HC49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 16PF SMD

CRYSTAL 8.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL003151CT-ND 1463910 1484331P 78K6923 04AC8423 LFXTAL003151
Product Name Crystals Crystal Units Crystal Units Crystal, 8Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products Crystal, 8Mhz, 16Pf, 11.4 X 4.9Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Smd Surface Mount Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 30 ppm
Load Capacitance 16 pF 16 pF 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details