IQD Frequency Products, Ltd. Crystal, Smd, 8Mhz; Frequency Nom Iqd Frequency Products LFXTAL003149

Description
CRYSTAL, SMD, 8MHZ; Frequency Nom:8MHz; Crystal Case:SMD, 13.1mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-20 C; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, SMD, 8MHZ; Frequency Nom:8MHz; Crystal Case:SMD, 13.1mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-20 C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Smd, 8Mhz; Frequency Nom Iqd Frequency Products - 97K2925 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 8Mhz; Frequency Nom Iqd Frequency Products
97K2925
Crystal, Smd, 8Mhz; Frequency Nom Iqd Frequency Products 97K2925
CRYSTAL, SMD, 8MHZ; Frequency Nom:8MHz; Crystal Case:SMD, 13.1mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-20 C; Operating RoHS Compliant: Yes

CRYSTAL, SMD, 8MHZ; Frequency Nom:8MHz; Crystal Case:SMD, 13.1mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-20 C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2925
Product Name Crystal, Smd, 8Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details